TPS62200DBVT Semiconductors - ICs by Texas Instruments

BUCK CONVERTER 300MA SMD 62200 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS6220x devices are a family of high-efficiency synchronous step-down converters ideally suited for portable systems powered by 1-cell Li-Ion or 3-cell NiMH/NiCd batteries. The devices are also suitable to operate from a standard 3.3-V or 5-V voltage rail. With an output voltage range of 6 V down to 0.7 V and up to 300 mA output current, the devices are ideal to power low voltage DSPs and processors used in PDAs, pocket PCs, and smart phones. Under nominal load current, the devices operate with a fixed switching frequency of typically 1 MHz. At light load currents, the part enters the power save mode operation; the switching frequency is reduced and the quiescent current is typically only 15 µA; therefore, it achieves the highest efficiency over the entire load current range. The TPS6220x needs only three small external components. Together with the SOT23 package, a minimum system solution size is achieved. An advanced fast response voltage mode control scheme achieves superior line and load regulation with small ceramic input and output capacitors.

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Newark
Newark
from US$1.48
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.50
94,443
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.62
931
in stock
Buy Now
Logo for element14
element14
from US$1.45
-
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 2.5V
Input Voltage Max 6V
No. of Outputs 1Outputs
DC / DC Converter IC Case SOT-23
No. of Pins 5Pins
Output Current 300mA
Output Voltage Min 700mV
Output Voltage Max 6V
Switching Frequency 1MHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 3%
Adjustable Output Voltage Min 0.7V
Base Number 62200
Frequency 1000kHz
Logic Function Number 62200
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Voltage 6V
Power Supply IC Type Step-down convertor
Primary Input Voltage 6V
Supply Voltage Min 2.5V
Switch Output Current Isw Max 0.67A
Termination Type Surface Mount Device
Voltage Regulator Type Step Down (Buck)

Alternative Descriptions

Adjustable, 300-mA, 95% Efficient Step-Down Converter in SOT-23 | Texas Instruments
Buck Converter, 300Ma, Smd, 62200 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS62200DBVT?

Additional datasheets, footprints and schematics for TPS62200DBVT are listed on our Part Details page. You can also find images and similar parts to TPS62200DBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS62200DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62200DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS62200DBVT fall under?

The TPS62200DBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS62200DBVT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62200DBVT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS62200DBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS62200DBVT have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TPS62200DBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS62200DBVT often in real-time on the comparison pages.

What if I can't find stock of TPS62200DBVT?

You can fill out our help required form which you can use to request a quote for TPS62200DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay