Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 17V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WSON |
No. of Pins | 8Pins |
Output Current | 1A |
3V-17V 1A Step-Down Converters with DCS-Control&trade | Texas Instruments |
Multimode Low-Power Buck Converter WSON8 | RS |
DC-DC CONVERTER, BUCK, 2.25MHZ, WSON-8 | element14 |
Dc-Dc Converter, Buck, 2.25Mhz, Wson-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS62160DSGT?
Additional datasheets, footprints and schematics for TPS62160DSGT are listed on our Part Details page. You can also find images and similar parts to TPS62160DSGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62160DSGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62160DSGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62160DSGT fall under?
The TPS62160DSGT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62160DSGT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62160DSGT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62160DSGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62160DSGT have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, element14 and Farnell have stock available or on a lead time for TPS62160DSGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62160DSGT often in real-time on the comparison pages.
What if I can't find stock of TPS62160DSGT?
You can fill out our help required form which you can use to request a quote for TPS62160DSGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.