Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS62130A |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board TPS62130A |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Designed to Evaluate & Test the Operation of the TPS62130A 3A Synchronous Step-down Converter |
Evaluation Module for TPS62130 a 3-A, synchronous, step-down converter in a 3x3-mm, 16-pin QFN | Texas Instruments |
Tps62130Evm-505 Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS62130EVM-505?
Additional datasheets, footprints and schematics for TPS62130EVM-505 are listed on our Part Details page. You can also find images and similar parts to TPS62130EVM-505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62130EVM-505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62130EVM-505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62130EVM-505 fall under?
The TPS62130EVM-505 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS62130EVM-505 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62130EVM-505 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62130EVM-505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62130EVM-505 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS62130EVM-505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62130EVM-505 often in real-time on the comparison pages.
What if I can't find stock of TPS62130EVM-505?
You can fill out our help required form which you can use to request a quote for TPS62130EVM-505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.