Options for Price Comparison
Distributor Statistics for TPS62111RSAT
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

TPS62111RSAT

Loading...
Loading Results for TPS62111RSAT
Details for TPS62111RSAT by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
TPS62111RSAT
Buy Directly from Texas Instruments (17788 in stock) $0.9090
IC STEPDWN CONV 3.3V 1.5A 16VQFN REEL
TPS62111RSAT image

TPS62111RSAT by Texas Instruments

IC STEPDWN CONV 3.3V 1.5A 16VQFN REEL

Features
100% Maximum Duty Cycle for Lowest Dropout
20-u00b5A Quiescent Current (Typical)
3.1-V to 17-V Operating Input Voltage Range
Adjustable Output Voltage Range: 1.2 V to 16 V
Available in 16-Pin VQFN Package
Fixed Output Voltage Options Available in 3.3 V and 5 V
High Efficiency Over a Wide Load-Current Range Due to PFM/PWM Operation Mode
High-Efficiency Synchronous Step-Down Converter With up to 95% Efficiency
Overtemperature and Overcurrent Protected
Synchronizable to External Clock: Up to 1.4 MHz
Up to 1.5-A Output Current

Part Information

TPS62111RSAT image
RoHS Compliant

Description

The TPS6211x devices are a family of low-noise synchronous step-down DC-DC converters that are ideally suited for systems powered from a 2- to 4-cell Li-ion battery or from a 12-V or 15-V rail. The TPS6211x devices are synchronous pulse width modulation (PWM) converters with integrated N- and P-channel power MOSFET switches. Synchronous rectification is used to increase efficiency and to reduce external component count. To achieve highest efficiency over a wide load-current range, the converter enters a power-saving, pulse frequency modulation (PFM) mode at light load currents. Operating frequency is typically 1 MHz, allowing the use of small inductor and capacitor values. The device can be synchronized to an external clock signal in the range of 0.8 MHz to 1.4 MHz. For lownoise operation, the converter can be operated in PWM-only mode. In shutdown mode, the current consumption is reduced to less than 2 µA. The TPS6211x family of devices are available in the 16pin (RSA) VQFN package, and operate over a freeair temperature range of –40°C to 85°C.

Technical Specifications

Topology:
Synchronous Buck (Step Down)
Input Voltage Min:
3.1V
Input Voltage Max:
17V
DC / DC Converter IC Case:
QFN
No. of Pins:
16Pins
Output Current:
1.5A
Output Voltage Nom.:
3.3V
Switching Frequency:
1MHz
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Base Number:
62111
Frequency:
1000kHz
No. of Outputs:
1Outputs
Operating Temperature Min:
-40°C
Operating Temperature Range:
-40°C to +125°C
Output Voltage:
3.3V
Primary Input Voltage:
12V
Supply Voltage Max:
17V
Supply Voltage Min:
3.1V
Termination Type:
Surface Mount Device
Voltage Regulator Type:
Step Down (Buck)

Alternate Descriptions

Conv DC-DC Single-OUT Step Down 16-Pin RS Components
STEP-DOWN CONVERTER, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.1V; Input Voltage Max:17V; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:1.5A; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes Newark Electronics
Conv DC-DC Single Step Down 3.1V to 17V 16-Pin VQFN EP T/R Avnet America
3.3-V, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 Texas Instruments
Texas Instruments TPS62111RSAT Step-Down Anahtarlamalı Regülatör, 1,5A QFN, 16-Pinli RS Components TR
Conv DC-DC Single-OUT Step Down 16-Pin RS Components IT