Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.31
|
-
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 9V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 500mA |
Output Voltage Min | 800mV |
Output Voltage Max | 8V |
Switching Frequency | 2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 0.8V |
Base Number | 62103 |
Frequency | 2MHz |
IC Generic Number | 62103 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.5A |
Output Voltage | 8V |
Primary Input Voltage | 7.2V |
Supply Voltage Max | 9V |
Supply Voltage Min | 2.5V |
Switch Output Current Isw Max | 1.55A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Switching Step Down (Buck) |
Multimode 2MHz Synchronous Buck Converter with Adjustable Output | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS62103D?
Additional datasheets, footprints and schematics for TPS62103D are listed on our Part Details page. You can also find images and similar parts to TPS62103D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62103D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62103D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62103D fall under?
The TPS62103D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62103D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62103D you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62103D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62103D have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS62103D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62103D often in real-time on the comparison pages.
What if I can't find stock of TPS62103D?
You can fill out our help required form which you can use to request a quote for TPS62103D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.