Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 6V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WSON |
No. of Pins | 8Pins |
Output Current | 1.2A |
Output Voltage Min | 500mV |
Output Voltage Max | 4V |
Switching Frequency | 2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Primary Input Voltage | 6V |
1.2A High Efficient Step Down Converter in 2x2mm SON Package | Texas Instruments |
Buck, Synch, 2.3V-6Vin, 1.2A, Adj, 8Wson | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS62080ADSGT?
Additional datasheets, footprints and schematics for TPS62080ADSGT are listed on our Part Details page. You can also find images and similar parts to TPS62080ADSGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62080ADSGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62080ADSGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62080ADSGT fall under?
The TPS62080ADSGT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62080ADSGT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62080ADSGT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62080ADSGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62080ADSGT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS62080ADSGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62080ADSGT often in real-time on the comparison pages.
What if I can't find stock of TPS62080ADSGT?
You can fill out our help required form which you can use to request a quote for TPS62080ADSGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.