Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
DC / DC Converter IC Case | VSSOP |
No. of Pins | 10Pins |
Output Current | 800mA |
Output Voltage Nom. | 3.3V |
Switching Frequency | 850kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Base Number | 62056 |
Frequency | 850kHz |
IC Generic Number | 62056 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.8A |
Output Voltage | 3.3V |
Primary Input Voltage | 7.2V |
Supply Voltage Max | 10V |
Supply Voltage Min | 2.7V |
Switch Output Current Isw Max | 1.4A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Switching Step Down (Buck) |
3.3-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 | Texas Instruments |
Buck Converter, 0.8A 3.3V, 62056 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS62056DGS?
Additional datasheets, footprints and schematics for TPS62056DGS are listed on our Part Details page. You can also find images and similar parts to TPS62056DGS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS62056DGS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS62056DGS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS62056DGS fall under?
The TPS62056DGS is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS62056DGS when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS62056DGS you can contact the distributor directly for product support, shipping queries etc.
Is the TPS62056DGS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS62056DGS have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS62056DGS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS62056DGS often in real-time on the comparison pages.
What if I can't find stock of TPS62056DGS?
You can fill out our help required form which you can use to request a quote for TPS62056DGS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.