Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.9V |
Input Voltage Max | 18V |
Output Voltage Max | 38V |
Output Current Max | 3A |
Switching Frequency | 2.2MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | HTSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 3A |
Output Voltage | 38V |
High brightness LED driver with integrated 3-A, 40-V power switch | Texas Instruments |
LED DRIVER, BOOST, 2.2MHZ, HTSSOP-14 | element14 |
Led Driver, Boost, 2.2Mhz, Htssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS61500PWPR?
Additional datasheets, footprints and schematics for TPS61500PWPR are listed on our Part Details page. You can also find images and similar parts to TPS61500PWPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61500PWPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61500PWPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61500PWPR fall under?
The TPS61500PWPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS61500PWPR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61500PWPR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61500PWPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61500PWPR have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for TPS61500PWPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61500PWPR often in real-time on the comparison pages.
What if I can't find stock of TPS61500PWPR?
You can fill out our help required form which you can use to request a quote for TPS61500PWPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.