Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.9V |
Input Voltage Max | 18V |
Output Voltage Max | 38V |
Output Current Max | 3A |
Switching Frequency | 2.2MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | HTSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 61500 |
Device Type | LED |
Dimming Control Type | PWM |
Efficiency | 93% |
Input Voltage | 2.9V to 18V |
LED Display Type | Discrete LED |
LED Driver Application | Backlighting |
Operating Temperature Range | -40°C to +85°C |
Output Current | 3A |
Output Voltage | 38V |
Termination Type | Surface Mount Device |
Topology | Boost (Step Up) |
High brightness LED driver with integrated 3-A, 40-V power switch | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
Hbled Driver, W/ 3A, 40V Sw, Tssop14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS61500PWP?
Additional datasheets, footprints and schematics for TPS61500PWP are listed on our Part Details page. You can also find images and similar parts to TPS61500PWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61500PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61500PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61500PWP fall under?
The TPS61500PWP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS61500PWP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61500PWP you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61500PWP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61500PWP have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS61500PWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61500PWP often in real-time on the comparison pages.
What if I can't find stock of TPS61500PWP?
You can fill out our help required form which you can use to request a quote for TPS61500PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.