Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS61291 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Boost Converter |
Kit Contents | Eval Board TPS61291 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Low IQ Boost Converter with Bypass Mode 0.9V-5V Input Voltage 2.5V 3V or 3.3V Output Voltage |
Low IQ Boost Converter with Bypass Mode Evaluation Module | Texas Instruments |
Evaluation Board, Boost Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS61291EVM-569?
Additional datasheets, footprints and schematics for TPS61291EVM-569 are listed on our Part Details page. You can also find images and similar parts to TPS61291EVM-569 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61291EVM-569 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61291EVM-569 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61291EVM-569 fall under?
The TPS61291EVM-569 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS61291EVM-569 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61291EVM-569 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61291EVM-569 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61291EVM-569 have stock available?
Authorised distributors including Texas Instruments, Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for TPS61291EVM-569.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61291EVM-569 often in real-time on the comparison pages.
What if I can't find stock of TPS61291EVM-569?
You can fill out our help required form which you can use to request a quote for TPS61291EVM-569 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.