Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 4.85V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DSBGA |
No. of Pins | 16Pins |
Output Current | 5A |
Output Voltage Min | 2.85V |
Output Voltage Max | 4.4V |
Switching Frequency | 2.3MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2.3MHz, 3A, synchronous boost converter with pass-through mode and I2C control interface | Texas Instruments |
DC/DC CONV, SYNC BOOST, 2.3MHZ, DSBGA-16 | Farnell |
Where can I find additional details, specifications and documents for a TPS61280DYFFT?
Additional datasheets, footprints and schematics for TPS61280DYFFT are listed on our Part Details page. You can also find images and similar parts to TPS61280DYFFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61280DYFFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61280DYFFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61280DYFFT fall under?
The TPS61280DYFFT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61280DYFFT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61280DYFFT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61280DYFFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61280DYFFT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for TPS61280DYFFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61280DYFFT often in real-time on the comparison pages.
What if I can't find stock of TPS61280DYFFT?
You can fill out our help required form which you can use to request a quote for TPS61280DYFFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.