Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS61261 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Boost Converter |
Kit Contents | Eval Board TPS61261 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Input 0.8V-3V Ultra Low Voltage Boost Converter Advanced Softstart Output Overvoltage Protection |
TPS61261EVM-208 Tiny Low Input Voltage Boost Converter Evaluation Module Board | Texas Instruments |
Evaluation Board, Voltage Regulator | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS61261EVM-208?
Additional datasheets, footprints and schematics for TPS61261EVM-208 are listed on our Part Details page. You can also find images and similar parts to TPS61261EVM-208 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61261EVM-208 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61261EVM-208 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61261EVM-208 fall under?
The TPS61261EVM-208 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS61261EVM-208 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61261EVM-208 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61261EVM-208 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61261EVM-208 have stock available?
Authorised distributors including Texas Instruments, Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for TPS61261EVM-208.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61261EVM-208 often in real-time on the comparison pages.
What if I can't find stock of TPS61261EVM-208?
You can fill out our help required form which you can use to request a quote for TPS61261EVM-208 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.