Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS61253 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Step Up DC / DC Converter |
Kit Contents | Eval Board TPS61253 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Efficiency 93% at 3.5MHz Operation 22µA Quiescent Current Input 2.3V-5.5V Output 4.5V-5.1V |
TPS61253 Chip Scale step-up dc-dc converters, 3.5-MHz high efficiency Evaluation Module | Texas Instruments |
Evaluation Board, Stepup Dc/Dc Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS61253EVM-766?
Additional datasheets, footprints and schematics for TPS61253EVM-766 are listed on our Part Details page. You can also find images and similar parts to TPS61253EVM-766 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61253EVM-766 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61253EVM-766 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61253EVM-766 fall under?
The TPS61253EVM-766 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS61253EVM-766 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61253EVM-766 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61253EVM-766 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61253EVM-766 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS61253EVM-766.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61253EVM-766 often in real-time on the comparison pages.
What if I can't find stock of TPS61253EVM-766?
You can fill out our help required form which you can use to request a quote for TPS61253EVM-766 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.