Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | DSBGA |
No. of Pins | 6Pins |
Output Current | 450mA |
Output Voltage Nom. | 5V |
Switching Frequency | 3.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2.3-V to 5.5-V input range, 3.5-MHz fixed frequency 450-mA boost converter | Texas Instruments |
Dc/Dc Conv, Sync Boost, 3.5Mhz, Dsbga-6 | Newark Electronics |
DC/DC CONV, SYNC BOOST, 3.5MHZ, DSBGA-6 | element14 |
Where can I find additional details, specifications and documents for a TPS61240YFFR?
Additional datasheets, footprints and schematics for TPS61240YFFR are listed on our Part Details page. You can also find images and similar parts to TPS61240YFFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61240YFFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61240YFFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61240YFFR fall under?
The TPS61240YFFR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61240YFFR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61240YFFR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61240YFFR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61240YFFR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS61240YFFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61240YFFR often in real-time on the comparison pages.
What if I can't find stock of TPS61240YFFR?
You can fill out our help required form which you can use to request a quote for TPS61240YFFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.