TPS61220DCKT Semiconductors - ICs by Texas Instruments

IC DC DC BOOST CONVERTER 6SC70 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS6122x family devices provide a power-supply solution for products powered by either a single-cell, two-cell, or three-cell alkaline, NiCd or NiMH, or onecell Li-Ion or Li-polymer battery. Possible output currents depend on the input-to-output voltage ratio. The boost converter is based on a hysteretic controller topology using synchronous rectification to obtain maximum efficiency at minimal quiescent currents. The output voltage of the adjustable version can be programmed by an external resistor divider, or is set internally to a fixed output voltage. The converter can be switched off by a featured enable pin. While being switched off, battery drain is minimized. The device is offered in a 6-pin SC-70 package (DCK) measuring 2 mm x 2 mm to enable small circuit layout size.

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Newark
Newark
from US$1.44
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.44
93,745
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.59
500
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.92
250
in stock
Buy Now
Logo for element14
element14
from US$1.41
-
Buy Now

Specifications

Topology Boost (Step Up)
Input Voltage Min 700mV
Input Voltage Max 5.5V
No. of Outputs 1Outputs
DC / DC Converter IC Case SC-70
No. of Pins 6Pins
Output Current 200mA
Output Voltage Min 1.8V
Output Voltage Max 5.5V
Switching Frequency 2MHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Min 1.8V
Base Number 61220
Frequency 2MHz
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Output Current Max 0.05A
Output Voltage 5.5V
Primary Input Voltage 5.5V
Supply Voltage Min 700mV
Switch Output Current Isw Max 400mA
Termination Type Surface Mount Device
Voltage Regulator Type Step Up (Boost)

Alternative Descriptions

0.7-VIN, adjustable output voltage boost converter with 5.5-μA quiescent current | Texas Instruments
IC: PMIC | Transfer Multisort Elektronik
Ic, Dc Dc Boost Converter, 6Sc70 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS61220DCKT?

Additional datasheets, footprints and schematics for TPS61220DCKT are listed on our Part Details page. You can also find images and similar parts to TPS61220DCKT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS61220DCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61220DCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS61220DCKT fall under?

The TPS61220DCKT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS61220DCKT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61220DCKT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS61220DCKT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS61220DCKT have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TPS61220DCKT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS61220DCKT often in real-time on the comparison pages.

What if I can't find stock of TPS61220DCKT?

You can fill out our help required form which you can use to request a quote for TPS61220DCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay