Options for Price Comparison
Distributor Statistics for TPS61194Q1EVM
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TPS61194Q1EVM
Details for TPS61194Q1EVM by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits
EVAL BOARD TPS61194-Q1 LED DRIVER
TPS61194Q1EVM image

TPS61194Q1EVM by Texas Instruments

EVAL BOARD TPS61194-Q1 LED DRIVER
Features
AEC-Q100 Qualified With the Following Results: u2013 Device Temperature Grade 1: u201340u00b0C to +125u00b0C Ambient Operating Temperature Range u2013 Device HBM ESD Classification Level 2 u2013 Device CDM ESD Classification Level C4B
EMI Minimization u2013 DC-DC Synchronization Input u2013 Spread Spectrum Option
Extensive Fault Detection Features u2013 Fault Output u2013 Input Voltage OVP and UVLO u2013 Open and Shorted LED Fault Detection u2013 Thermal Shutdown
Four High-Precision Current Sinks u2013 Current Matching 1% (Typical) u2013 Output Current up to 100 mA per Channel u2013 Outputs can be Combined Externally for Higher Current per String
High Dimming Ratio 10 000:1 at 200 Hz
Input Voltage Operating Range 4.5 V to 40 V
Integrated DC-DC for LED String Power u2013 Boost and SEPIC Modes Supported u2013 Output Voltage up to 45 V u2013 Switching Frequency 300 kHz to 2.2 MHz
Minimum Number of External Components
Qualified for Automotive Applications
Part Information
TPS61194Q1EVM image
RoHS Compliant
Description
The TPS61194-Q1 is an automotive high-efficiency, low-EMI, easy-to-use LED driver with integrated DCDC converter. DC-DC converter supports both boost and SEPIC mode operation. Device has four highprecision current sinks that can provide high dimming ratio brightness control with a PWM input signal. The DC-DC converter has adaptive output voltage control based on the LED current sink headroom voltages. This feature minimizes the power consumption by adjusting the voltage to the lowest sufficient level in all conditions. DC-DC supports spread spectrum for switching frequency and an external synchronization with dedicated pin. The high switching frequency allows the TPS61194-Q1 to avoid disturbance for AM radio band. The input voltage range for the TPS61194-Q1 is from 4.5 V to 40 V to support automotive stop/start and load dump condition. The device supports PWM brightness dimming ratio 10 000:1 for 200-Hz input PWM frequency. The TPS61194-Q1 integrates extensive fault detection features.
Specifications
Silicon Manufacturer:
-
Silicon Core Number:
-
Kit Application Type:
-
Application Sub Type:
-
Kit Contents:
Eval Board TPS61194-Q1
Product Range:
-
SVHC:
No SVHC (27-Jun-2018)
Device Topology:
Boost SEPIC
Dimming Control Type:
PWM
Input Voltage Max:
40V
Input Voltage Min:
4.5V
No. of Outputs:
4Outputs
Output Current:
100mA
Output Voltage:
45V
Alternate Descriptions
TPS61194-Q1 4-Channel LED Driver Evaluation Module Avnet America