Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost SEPIC |
---|---|
No. of Outputs | 4Outputs |
Output Current | 100mA |
Output Voltage | 45V |
Input Voltage Min | 4.5V |
Input Voltage Max | 40V |
Core Chip | TPS61194 |
Dimming Control Type | PWM |
Kit Contents | Eval Board TPS61194 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TPS61194 4-Channel LED Driver Evaluation Module | Texas Instruments |
EVAL BOARD, TPS61194 4-CH LED DRIVER | element14 |
Eval Board, Tps61194 4-Ch Led Driver | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS61194EVM?
Additional datasheets, footprints and schematics for TPS61194EVM are listed on our Part Details page. You can also find images and similar parts to TPS61194EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61194EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61194EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61194EVM fall under?
The TPS61194EVM is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - DC / DC.
Can I view similar or alternative parts?
You can view similar parts to TPS61194EVM when available in the Power Management Development Kits - DC / DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61194EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61194EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61194EVM have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for TPS61194EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61194EVM often in real-time on the comparison pages.
What if I can't find stock of TPS61194EVM?
You can fill out our help required form which you can use to request a quote for TPS61194EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.