Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 6Outputs |
Output Current | 120mA |
Output Voltage | 39V |
Input Voltage Min | 4.5V |
Input Voltage Max | 24V |
Core Chip | TPS61181A |
Dimming Control Type | PWM |
Kit Contents | Eval Board TPS61181A |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Topology | Boost (Step Up) |
Evaluation Module for TPS61181A Six Strings LED Driver for Notebook Application | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS61181AEVM-259?
Additional datasheets, footprints and schematics for TPS61181AEVM-259 are listed on our Part Details page. You can also find images and similar parts to TPS61181AEVM-259 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61181AEVM-259 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61181AEVM-259 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61181AEVM-259 fall under?
The TPS61181AEVM-259 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS61181AEVM-259 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61181AEVM-259 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61181AEVM-259 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61181AEVM-259 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS61181AEVM-259.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61181AEVM-259 often in real-time on the comparison pages.
What if I can't find stock of TPS61181AEVM-259?
You can fill out our help required form which you can use to request a quote for TPS61181AEVM-259 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.