Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 20V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VQFN |
No. of Pins | 13Pins |
Output Current | 10A |
Output Voltage Min | 4.5V |
Output Voltage Max | 20V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
20-V, 10-A fully integrated sync boost with load disconnect | Texas Instruments |
DC/DC CONV, SYNC BOOST, 2.2KHZ, VQFN-13 | element14 |
Dc/Dc Conv, Sync Boost, 2.2Khz, Vqfn-13 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS611781RNWT?
Additional datasheets, footprints and schematics for TPS611781RNWT are listed on our Part Details page. You can also find images and similar parts to TPS611781RNWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS611781RNWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS611781RNWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS611781RNWT fall under?
The TPS611781RNWT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS611781RNWT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS611781RNWT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS611781RNWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS611781RNWT have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for TPS611781RNWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS611781RNWT often in real-time on the comparison pages.
What if I can't find stock of TPS611781RNWT?
You can fill out our help required form which you can use to request a quote for TPS611781RNWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.