Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.65
|
255
in stock
|
Buy Now | |
Texas Instruments
from US$1.51
|
84,696
in stock
|
Buy Now | |
Newark Electronics
from US$3.56
|
288
in stock
|
Buy Now | |
element14
from US$2.31
|
288
in stock
|
Buy Now | |
Farnell
from US$2.46
|
288
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.61
|
225
in stock
|
Buy Now | |
Micros
from US$4.80
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$2.41
|
52
in stock
|
Buy Now |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.9V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 14Pins |
Output Current | 3A |
Output Voltage Min | 2.9V |
Output Voltage Max | 38V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 20% |
Adjustable Output Voltage Min | 2.9V |
Base Number | 61175 |
Frequency | 2.2MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 38V |
Primary Input Voltage | 18V |
Supply Voltage Min | 2.9V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Boost Converter |
3-A ,40V High Voltage Boost Converter with Soft-start and Programmable Switching Frequency | Texas Instruments |
Ic, Sw Reg, Monolithic, 3A, Tssop14 | Newark Electronics |
IC, SW REG, MONOLITHIC, 3A, TSSOP14 | element14 |
Conv DC-DC Single-OUT Step Up | RS |
IC: PMIC | Transfer Multisort Elektronik |
DC-DC Converter | Micros |
Where can I find additional details, specifications and documents for a TPS61175PWP?
Additional datasheets, footprints and schematics for TPS61175PWP are listed on our Part Details page. You can also find images and similar parts to TPS61175PWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61175PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61175PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61175PWP fall under?
The TPS61175PWP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61175PWP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61175PWP you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61175PWP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61175PWP have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TPS61175PWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61175PWP often in real-time on the comparison pages.
What if I can't find stock of TPS61175PWP?
You can fill out our help required form which you can use to request a quote for TPS61175PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.