Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 357mA |
Output Voltage | 38V |
Input Voltage Min | 3V |
Input Voltage Max | 18V |
Core Chip | TPS61165 |
Dimming Control Type | PWM |
Kit Contents | Eval Module TPS61165 User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Application Sub Type | Step Up DC / DC Converter |
Kit Application Type | Power Management |
Silicon Core Number | TPS61165 |
Silicon Manufacturer | Texas Instruments |
Topology | Boost (Step Up) |
LED Lighting Dev Kit, TPS61165EVM-283 | RS |
TPS61165EVM-283 Evaluation Module | Texas Instruments |
Boost Dc/Dc Conv, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS61165EVM-283?
Additional datasheets, footprints and schematics for TPS61165EVM-283 are listed on our Part Details page. You can also find images and similar parts to TPS61165EVM-283 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61165EVM-283 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61165EVM-283 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61165EVM-283 fall under?
The TPS61165EVM-283 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS61165EVM-283 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61165EVM-283 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61165EVM-283 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61165EVM-283 have stock available?
Authorised distributors including RS, Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS61165EVM-283.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61165EVM-283 often in real-time on the comparison pages.
What if I can't find stock of TPS61165EVM-283?
You can fill out our help required form which you can use to request a quote for TPS61165EVM-283 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.