TPS61161DRVT Semiconductors - ICs by Texas Instruments

IC WLED DRIVER W/PWM 10LED 6SON REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for RS
RS
from US$0.95
130
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.50
62,004
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.59
-
Buy Now
Logo for element14
element14
from US$1.57
-
Buy Now

Specifications

Device Topology Boost (Step Up)
Input Voltage Min 2.7V
Input Voltage Max 18V
Output Voltage Max 38V
Output Current Max 700mA
Switching Frequency 600kHz
No. of Outputs 1Outputs
IC Mounting SMD
Driver Case Style WSON
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 1161
Device Type LED
Dimming Control Type PWM
Efficiency 90%
Input Voltage 2.7V to 18V
LED Driver Application Backlighting Portable Media Players
Operating Temperature Range -40°C to +85°C
Output Current 700mA
Output Current + Max 0.7A
Output Voltage 38V
Termination Type Surface Mount Device
Topology Boost (Step Up)

Alternative Descriptions

White LED driver with Digital and PWM brightness control in 2mm x 2mm WSON Package | Texas Instruments
LED DRVR 10Segment 2.7V to 18V 6-Pin SON | RS
Ic, Wled Driver, W/Pwm, 10Led, 6Son | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS61161DRVT?

Additional datasheets, footprints and schematics for TPS61161DRVT are listed on our Part Details page. You can also find images and similar parts to TPS61161DRVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS61161DRVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61161DRVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS61161DRVT fall under?

The TPS61161DRVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to TPS61161DRVT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61161DRVT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS61161DRVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS61161DRVT have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics and element14 have stock available or on a lead time for TPS61161DRVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS61161DRVT often in real-time on the comparison pages.

What if I can't find stock of TPS61161DRVT?

You can fill out our help required form which you can use to request a quote for TPS61161DRVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay