Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | - |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 2 |
Digital IC Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Base Number | 61131 |
Frequency | 500kHz |
Input Voltage Max | 5.5V |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current | 300mA |
Output Voltage | 3.3V |
Primary Input Voltage | 6.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Switch Output Current Isw Max | 1.1A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Flyback / SEPIC |
Where can I find additional details, specifications and documents for a TPS61131PW.?
Additional datasheets, footprints and schematics for TPS61131PW. are listed on our Part Details page. You can also find images and similar parts to TPS61131PW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61131PW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61131PW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61131PW. fall under?
The TPS61131PW. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61131PW. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61131PW. you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61131PW. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61131PW. have stock available?
There is no stock from authorised distributors for TPS61131PW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61131PW. often in real-time on the comparison pages.
What if I can't find stock of TPS61131PW.?
You can fill out our help required form which you can use to request a quote for TPS61131PW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.