Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 700mV |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DSBGA |
No. of Pins | 6Pins |
Output Current | 1A |
Output Voltage Min | 1.8V |
Output Voltage Max | 5.5V |
Switching Frequency | - |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
0.7Vin Synchronous Boost Converter with 800 nA Ultra-Low Quiescent Current | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS610996YFFT?
Additional datasheets, footprints and schematics for TPS610996YFFT are listed on our Part Details page. You can also find images and similar parts to TPS610996YFFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS610996YFFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS610996YFFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS610996YFFT fall under?
The TPS610996YFFT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS610996YFFT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS610996YFFT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS610996YFFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS610996YFFT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for TPS610996YFFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS610996YFFT often in real-time on the comparison pages.
What if I can't find stock of TPS610996YFFT?
You can fill out our help required form which you can use to request a quote for TPS610996YFFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.