Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 4.5V |
---|---|
No. of Step-Down DC - DC Converters | - |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 2 |
Digital IC Case | WSON |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Low input voltage, 4.3-V output voltage, synchronous boost converter with integrated LDO | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS610982DSET?
Additional datasheets, footprints and schematics for TPS610982DSET are listed on our Part Details page. You can also find images and similar parts to TPS610982DSET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS610982DSET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS610982DSET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS610982DSET fall under?
The TPS610982DSET is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS610982DSET when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS610982DSET you can contact the distributor directly for product support, shipping queries etc.
Is the TPS610982DSET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS610982DSET have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for TPS610982DSET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS610982DSET often in real-time on the comparison pages.
What if I can't find stock of TPS610982DSET?
You can fill out our help required form which you can use to request a quote for TPS610982DSET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.