Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS610981 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Boost Converter |
Kit Contents | Eval Board TPS610981 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Synchronous Step-up Converter with LDO/Load Switch 80% Efficiency 3.3V Output 0.7-4.5V Power |
TPS610981 Ultra Low Quiescent Current Boost Evaluation Module | Texas Instruments |
Evaluation Board, Current Boost Conv | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS610981EVM-674?
Additional datasheets, footprints and schematics for TPS610981EVM-674 are listed on our Part Details page. You can also find images and similar parts to TPS610981EVM-674 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS610981EVM-674 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS610981EVM-674 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS610981EVM-674 fall under?
The TPS610981EVM-674 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS610981EVM-674 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS610981EVM-674 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS610981EVM-674 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS610981EVM-674 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS610981EVM-674.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS610981EVM-674 often in real-time on the comparison pages.
What if I can't find stock of TPS610981EVM-674?
You can fill out our help required form which you can use to request a quote for TPS610981EVM-674 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.