Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 900mV |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | - |
Output Voltage Nom. | 3.3V |
Switching Frequency | 2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
0.9Vin, 3.3Vout Boost Converter with Bypass Switch - 5nA Shutdown Current | Texas Instruments |
Dc/Dc Conv, Sync Boost, 2Mhz, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS61097A-33DBVT?
Additional datasheets, footprints and schematics for TPS61097A-33DBVT are listed on our Part Details page. You can also find images and similar parts to TPS61097A-33DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61097A-33DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61097A-33DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61097A-33DBVT fall under?
The TPS61097A-33DBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61097A-33DBVT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61097A-33DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61097A-33DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61097A-33DBVT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for TPS61097A-33DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61097A-33DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS61097A-33DBVT?
You can fill out our help required form which you can use to request a quote for TPS61097A-33DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.