Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$53.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$53.24
|
No stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS61097-33 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Boost Converter |
Kit Contents | Eval Board TPS61097-33 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Overtemperature Protection Power Save Mode Small Design |
Where can I find additional details, specifications and documents for a TPS61097-33EVM-498?
Additional datasheets, footprints and schematics for TPS61097-33EVM-498 are listed on our Part Details page. You can also find images and similar parts to TPS61097-33EVM-498 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61097-33EVM-498 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61097-33EVM-498 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61097-33EVM-498 fall under?
The TPS61097-33EVM-498 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS61097-33EVM-498 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61097-33EVM-498 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61097-33EVM-498 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61097-33EVM-498 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TPS61097-33EVM-498.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61097-33EVM-498 often in real-time on the comparison pages.
What if I can't find stock of TPS61097-33EVM-498?
You can fill out our help required form which you can use to request a quote for TPS61097-33EVM-498 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.