Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 900mV |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 600mA |
Output Voltage Min | 1.8V |
Output Voltage Max | 5.5V |
Switching Frequency | 1.2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 1200kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.15A |
Output Voltage | 5.5V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 0.9V |
Switch Output Current Isw Max | 600mA |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Synchronous Boost |
Adjustable, 600-mA switch, 1200-kHz boost converter in ThinSOT-23 with power-saving mode | Texas Instruments |
Ic, Converter, Pwm Boost, Smd | Newark Electronics |
IC, CONVERTER, PWM BOOST, SMD | element14 |
Where can I find additional details, specifications and documents for a TPS61070DDCR?
Additional datasheets, footprints and schematics for TPS61070DDCR are listed on our Part Details page. You can also find images and similar parts to TPS61070DDCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61070DDCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61070DDCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61070DDCR fall under?
The TPS61070DDCR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61070DDCR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61070DDCR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61070DDCR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61070DDCR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS61070DDCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61070DDCR often in real-time on the comparison pages.
What if I can't find stock of TPS61070DDCR?
You can fill out our help required form which you can use to request a quote for TPS61070DDCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.