Prices starting from US$0.35
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 6V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 250mA |
Output Voltage Min | 1.8V |
Output Voltage Max | 28V |
Switching Frequency | 1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 61041 |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 50mA |
Output Voltage | 28V |
Power Supply IC Type | 4 Series LED |
Primary Input Voltage | 2.4V |
Supply Voltage Max | 6V |
Supply Voltage Min | 1.8V |
Switch Output Current Isw Max | 0.25A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Adjustable |
Conv DC-DC Single-OUT Step Up | RS |
28-V, 250-mA Switch Boost Converter in SOT-23 for LCD and White LED Applications | Texas Instruments |
Ic, Dc Dc Boost Converter, 357Mw | Newark Electronics |
IC, DC DC BOOST CONVERTER, 357MW | element14 |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TPS61041DBVR?
Additional datasheets, footprints and schematics for TPS61041DBVR are listed on our Part Details page. You can also find images and similar parts to TPS61041DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61041DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61041DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61041DBVR fall under?
The TPS61041DBVR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61041DBVR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61041DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61041DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61041DBVR have stock available?
Authorised distributors including RS, Texas Instruments, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TPS61041DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61041DBVR often in real-time on the comparison pages.
What if I can't find stock of TPS61041DBVR?
You can fill out our help required form which you can use to request a quote for TPS61041DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.