Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 900mV |
Input Voltage Max | 6.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SON |
No. of Pins | 10Pins |
Output Current | 800mA |
Adjustable, 800mA Switch, 96% Efficient Boost Converter w/LDO Down-Mode, QFN-10 | Texas Instruments |
Synchronous Boost Converter, Son-10 | Newark Electronics |
SYNCHRONOUS BOOST CONVERTER, SON-10 | element14 |
Where can I find additional details, specifications and documents for a TPS61028DRCR?
Additional datasheets, footprints and schematics for TPS61028DRCR are listed on our Part Details page. You can also find images and similar parts to TPS61028DRCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61028DRCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61028DRCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61028DRCR fall under?
The TPS61028DRCR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61028DRCR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61028DRCR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61028DRCR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61028DRCR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS61028DRCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61028DRCR often in real-time on the comparison pages.
What if I can't find stock of TPS61028DRCR?
You can fill out our help required form which you can use to request a quote for TPS61028DRCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.