Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 900mV |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SON |
No. of Pins | 10Pins |
Output Current | 200mA |
Switching Frequency | 600kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Operating Temperature Min | -40°C |
Output Voltage Nom. | 5V |
Primary Input Voltage | 5.5V |
Switch Output Current Isw Max | 2.1A |
Where can I find additional details, specifications and documents for a TPS61026DRCTG4?
Additional datasheets, footprints and schematics for TPS61026DRCTG4 are listed on our Part Details page. You can also find images and similar parts to TPS61026DRCTG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61026DRCTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61026DRCTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61026DRCTG4 fall under?
The TPS61026DRCTG4 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS61026DRCTG4 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61026DRCTG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61026DRCTG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61026DRCTG4 have stock available?
There is no stock from authorised distributors for TPS61026DRCTG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61026DRCTG4 often in real-time on the comparison pages.
What if I can't find stock of TPS61026DRCTG4?
You can fill out our help required form which you can use to request a quote for TPS61026DRCTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.