Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS61020 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Boost Converter |
Kit Contents | BOM Component Placement Guide Populated EVM Board Board Layout User Guide |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | Synchronous Boost Converter |
Core Sub-Architecture | Power Management - Voltage Regulator |
Development Tool Type | Evaluation Module |
Features | Provides 3.3V Output Voltage Also Used to Evaluate Other Options of TPS6102x Family |
Kit Contents Descriptive | BOM Board Layout Component Placement Guide Populated EVM Board Schematic User's Guide |
Kit Features | LDO Down-mode Regulates Output Voltage Even if Input Voltage Exceeds Output Voltage Level |
Supported Devices | TPS61020 |
Type | Evaluation Module |
TPS61020 Evaluation Module | Texas Instruments |
Dc/Dc, Boost, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS61020EVM-025?
Additional datasheets, footprints and schematics for TPS61020EVM-025 are listed on our Part Details page. You can also find images and similar parts to TPS61020EVM-025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61020EVM-025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61020EVM-025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61020EVM-025 fall under?
The TPS61020EVM-025 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS61020EVM-025 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61020EVM-025 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61020EVM-025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61020EVM-025 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS61020EVM-025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61020EVM-025 often in real-time on the comparison pages.
What if I can't find stock of TPS61020EVM-025?
You can fill out our help required form which you can use to request a quote for TPS61020EVM-025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.