TPS60502DGS Semiconductors - ICs by Texas Instruments

IC STEP-DOWN CHARGE PUMP VSSOP-10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS6050x devices are a family of switched capacitor voltage converters, designed specifically for space-critical battery-powered applications. The TPS6050x step-down charge pumps generate a regulated, fixed 3.3-V, 1.8-V, 1.5-V, or adjustable output voltage. Only four small ceramic capacitors are required to build a complete high-efficiency DC–DC charge pump converter. To achieve the high efficiency over a wide input voltage range, the charge pump automatically selects between three different conversion modes. The output can deliver a maximum of 250-mA output current. The power good function supervises the output voltage and goes high when the output voltage rises to 97% of the nominal value. The TPS6050x devices come in a micro-small 10-pin VSSOP package.

Where to Buy

Prices starting from US$0.59

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.59
8,670
in stock
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 1.8V
Input Voltage Max 6.5V
DC / DC Converter IC Case VSSOP
No. of Pins 10Pins
Output Current 250mA
Fixed Output Voltage Nom. 1.8V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Topology Buck (Step Down)
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Accuracy % 3%
Frequency 800kHz
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Voltage 1.8V
Output Voltage Nom. 1.8V
Primary Input Voltage 5V
Supply Voltage Max 6.5V
Termination Type Surface Mount Device
Voltage Regulator Type Step Down (Buck)

Alternative Descriptions

250-mA, 1.8-V High-Efficiency Step-Down Charge Pump | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS60502DGS?

Additional datasheets, footprints and schematics for TPS60502DGS are listed on our Part Details page. You can also find images and similar parts to TPS60502DGS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS60502DGS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS60502DGS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS60502DGS fall under?

The TPS60502DGS is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS60502DGS when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS60502DGS you can contact the distributor directly for product support, shipping queries etc.

Is the TPS60502DGS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS60502DGS have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for TPS60502DGS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS60502DGS often in real-time on the comparison pages.

What if I can't find stock of TPS60502DGS?

You can fill out our help required form which you can use to request a quote for TPS60502DGS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay