Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.6V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 60mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.25V |
Adjustable Output Voltage Max | -1.6V |
Topology | Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 50kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Output Voltage Max | -1.6V |
Output Voltage Min | -5.25V |
60mA Charge Pump Voltage Inverter with Fixed 50kHz Operation | Texas Instruments |
Charge Pump Inverter, Smd, 60402 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS60402DBVT?
Additional datasheets, footprints and schematics for TPS60402DBVT are listed on our Part Details page. You can also find images and similar parts to TPS60402DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS60402DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS60402DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS60402DBVT fall under?
The TPS60402DBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS60402DBVT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS60402DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS60402DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS60402DBVT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS60402DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS60402DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS60402DBVT?
You can fill out our help required form which you can use to request a quote for TPS60402DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.