Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$5.00
|
36
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS60400 |
Kit Application Type | Power Management |
Application Sub Type | Inverting DC/DC Converter |
Kit Contents | Eval Board TPS60400 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Integrated Active Schottky Diode for Start Up Powersave Mode for Improved Efficiency |
evaluation module for charge pump inverter (bare PCB) | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS60400EVM-178?
Additional datasheets, footprints and schematics for TPS60400EVM-178 are listed on our Part Details page. You can also find images and similar parts to TPS60400EVM-178 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS60400EVM-178 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS60400EVM-178 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS60400EVM-178 fall under?
The TPS60400EVM-178 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS60400EVM-178 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS60400EVM-178 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS60400EVM-178 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS60400EVM-178 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS60400EVM-178.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS60400EVM-178 often in real-time on the comparison pages.
What if I can't find stock of TPS60400EVM-178?
You can fill out our help required form which you can use to request a quote for TPS60400EVM-178 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.