TPS60400DBVR Semiconductors - ICs by Texas Instruments

IC CHARGE PUMP VOLTAGE INVERTER SOT23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS6040x family of devices generates an unregulated negative output voltage from an input voltage ranging from 1.6 V to 5.5 V. The devices are typically supplied by a preregulated supply rail of 5 V or 3.3 V. Due to its wide input voltage range, two or three NiCd, NiMH, or alkaline battery cells, as well as one Li-Ion cell can also power them. Only three external 1-µF capacitors are required to build a complete DC-DC charge pump inverter. Assembled in a 5-pin SOT-23 package, the complete converter can be built on a 50-mm2 board area. Additional board area and component count reduction is achieved by replacing the Schottky diode that is typically needed for start-up into load by integrated circuitry. The TPS6040x can deliver a maximum output current of 60 mA with a typical conversion efficiency of greater than 90% over a wide output current range. Three device options with 20-kHz, 50-kHz, and 250kHz fixed-frequency operation are available. TPS60400 comes with a variable switching frequency to reduce operating current in applications with a wide load range and enables the design with lowvalue capacitors.

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for RS
RS
from US$0.57
8,720
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.28
13,881
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.41
3,000
in stock
Buy Now
Logo for element14
element14
from US$1.05
2,900
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.78
2,900
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.99
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 1.6V
Input Voltage Max 5.5V
DC / DC Converter IC Case SOT-23
No. of Pins 5Pins
Output Current 60mA
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min -1.6V
Adjustable Output Voltage Max -5.25V
Topology Inverting
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Output Voltage Max -5.25V
Output Voltage Min -1.6V
Primary Input Voltage 5.25V

Alternative Descriptions

60mA Charge Pump Voltage Inverter with Variable Switching Frequency | Texas Instruments
TPS60400DBVR, Charge Pump | RS
Ic, Charge Pump Voltage Inverter Sot23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS60400DBVR?

Additional datasheets, footprints and schematics for TPS60400DBVR are listed on our Part Details page. You can also find images and similar parts to TPS60400DBVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS60400DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS60400DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS60400DBVR fall under?

The TPS60400DBVR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS60400DBVR when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS60400DBVR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS60400DBVR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS60400DBVR have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, element14 and Farnell have stock available or on a lead time for TPS60400DBVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS60400DBVR often in real-time on the comparison pages.

What if I can't find stock of TPS60400DBVR?

You can fill out our help required form which you can use to request a quote for TPS60400DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay