TPS60241DGKR Semiconductors - ICs by Texas Instruments

DC-DC CONVERTER BUCK-BOOST 160KHZ 25m

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS6024x devices are a family of switched capacitor voltage converters, ideally suited for voltage-controlled oscillator (VCO) and phase-locked loop (PLL) applications that require low noise and tight tolerances. Its dual-cap design uses four ceramic capacitors to provide ultra-low output ripple with high efficiency, while eliminating the need for inefficient linear regulators. The TPS6024x devices operate down to 1.8 V, supporting a 3.3-V, 2.7-V, 3-V output from two-cell, nickel- or alkaline-based chemistries, whereas the TPS60241 works with 2.7-V to 5.5-V input voltage providing a 5-V output. The devices work equally well for low EMI DC–DC step-up conversion without the need for an inductor. The high switching frequency (typical 160 kHz) promotes the use of small surfacemount capacitors, saving board space. The shutdown mode of the converter conserves battery energy. The devices are thermally protected and currentlimited for reliable operation even under persisting fault conditions. Normal quiescent current (ground pin current) is only 250 µA, and typically 0.1 µA in shutdown mode. The TPS6024x devices come in a thin, 8-pin VSSOP package with a component height of only 1.1 mm.

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Farnell
Farnell
from US$1.18
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.53
319,131
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.79
2,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.46
-
Buy Now
Logo for element14
element14
from US$1.54
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.7V
Input Voltage Max 5.5V
DC / DC Converter IC Case MSOP
No. of Pins 8Pins
Output Current 12mA
Fixed Output Voltage Nom. 5V

Alternative Descriptions

170 uVrms Zero-Ripple Switched Cap Boost Converter With Fixed 5.0V Output For VCO Supply | Texas Instruments
Dc-Dc Converter, Buck-Boost, 160Khz, 25M | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS60241DGKR?

Additional datasheets, footprints and schematics for TPS60241DGKR are listed on our Part Details page. You can also find images and similar parts to TPS60241DGKR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS60241DGKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS60241DGKR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS60241DGKR fall under?

The TPS60241DGKR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS60241DGKR when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS60241DGKR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS60241DGKR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS60241DGKR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS60241DGKR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS60241DGKR often in real-time on the comparison pages.

What if I can't find stock of TPS60241DGKR?

You can fill out our help required form which you can use to request a quote for TPS60241DGKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay