Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SON |
No. of Pins | 6Pins |
Output Current | 140mA |
Fixed Output Voltage Nom. | 5V |
Topology | Boost (Step Up) |
140mA, 5V Charge Pump in 2x2 QFN | Texas Instruments |
Dc-Dc Converter, Boost, 1.5Mhz, Son-6 | Newark Electronics |
DC-DC CONVERTER, BOOST, 1.5MHZ, SON-6 | element14 |
Where can I find additional details, specifications and documents for a TPS60151DRVR?
Additional datasheets, footprints and schematics for TPS60151DRVR are listed on our Part Details page. You can also find images and similar parts to TPS60151DRVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS60151DRVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS60151DRVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS60151DRVR fall under?
The TPS60151DRVR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS60151DRVR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS60151DRVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS60151DRVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS60151DRVR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS60151DRVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS60151DRVR often in real-time on the comparison pages.
What if I can't find stock of TPS60151DRVR?
You can fill out our help required form which you can use to request a quote for TPS60151DRVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.