Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | - |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 17V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | VQFN |
No. of Pins | 18Pins |
Output Current | 12A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1.2MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 5.5V |
Adjustable Output Voltage Min | 600mV |
Operating Temperature Min | -40°C |
Output Type | Adjustable |
3.8-V to 17-V, 12-A synchronous SWIFT™ buck converter with D-CAP3 control | Texas Instruments |
Dc/Dc Conv, Sync Buck, 1.2Mhz, Vqfn-18 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS56C215RNNT?
Additional datasheets, footprints and schematics for TPS56C215RNNT are listed on our Part Details page. You can also find images and similar parts to TPS56C215RNNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS56C215RNNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS56C215RNNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS56C215RNNT fall under?
The TPS56C215RNNT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS56C215RNNT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS56C215RNNT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS56C215RNNT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS56C215RNNT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS56C215RNNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS56C215RNNT often in real-time on the comparison pages.
What if I can't find stock of TPS56C215RNNT?
You can fill out our help required form which you can use to request a quote for TPS56C215RNNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.