TPS568215RNNT Semiconductors - ICs by Texas Instruments

DC/DC CONV SYNC BUCK 1.2MHZ VQFN-18

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS568215 is TI's smallest monolithic 8-A synchronous buck converter with an adaptive on-time D-CAP3™ control mode. The device integrates low RDS(on) power MOSFETs that enable high efficiency and offers ease-of-use with minimum external component count for space-conscious power systems. Key features include a very accurate reference voltage, fast load transient response, autoskip mode operation for light load efficiency, adjustable current limit and no requirement for external compensation. A forced continuous conduction mode helps meet tight voltage regulation accuracy requirements for performance DSPs and FPGAs. The TPS568215 is available in a thermally enhanced 18-pin HotRod™ QFN package and is designed to operate from –40°C to 150°C junction temperature. TPS568215 is pin to pin compatible with TPS56C215 which gives the user flexibility to pick solutions from 6A to 12A in the same footprint.

Where to Buy

Prices starting from US$1.76

Distributor Stock
Logo for Farnell
Farnell
from US$2.99
269
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.76
14,513
in stock
Buy Now
Logo for element14
element14
from US$2.82
269
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.31
-
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 17V
No. of Outputs 1Outputs
DC / DC Converter IC Case VQFN
No. of Pins 18Pins
Output Current 8A
Output Voltage Min 600mV
Output Voltage Max 5.5V
Switching Frequency 1.2MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

4.5-V to 17-V, 8-A synchronous SWIFT™ buck converter with D-CAP3 control | Texas Instruments
DC/DC CONV, SYNC BUCK, 1.2MHZ, VQFN-18 | element14
Dc/Dc Conv, Sync Buck, 1.2Mhz, Vqfn-18 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS568215RNNT?

Additional datasheets, footprints and schematics for TPS568215RNNT are listed on our Part Details page. You can also find images and similar parts to TPS568215RNNT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS568215RNNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS568215RNNT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS568215RNNT fall under?

The TPS568215RNNT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS568215RNNT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS568215RNNT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS568215RNNT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS568215RNNT have stock available?

Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for TPS568215RNNT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS568215RNNT often in real-time on the comparison pages.

What if I can't find stock of TPS568215RNNT?

You can fill out our help required form which you can use to request a quote for TPS568215RNNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay