Options for Price Comparison
Distributor Statistics for TPS564208DDCT
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TPS564208DDCT
Details for TPS564208DDCT by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
DC/DC CONV SYNC BUCK 560KHZ SOT-23-6
TPS564208DDCT image

TPS564208DDCT by Texas Instruments

DC/DC CONV SYNC BUCK 560KHZ SOT-23-6
Features
2.5% Feedback Voltage Accuracy (25u00baC)
560-kHz Switching Frequency
Continuous Current Mode
Cycle-by-Cycle Overcurrent Limit
D-CAP2u2122 Mode Control with Fast Transient Response
Fixed Soft Start: 1.0 ms
Hiccup-mode Overcurrent Protection
Input Voltage Range: 4.5 V to 17 V
Low Shutdown Current Less than 10 u00b5A
Non-Latch UVP and TSD Protections
Output Voltage Range: 0.76 V to 7 V
Startup from Pre-Biased Output Voltage
TPS564208 4-A Converter Integrated 50-mu2126 and 22-mu2126 FETs
Part Information
TPS564208DDCT image
RoHS Compliant
Description
The TPS564208 is a simple, easy-to-use, 4-A synchronous step-down converter in SOT-23 package. The device is optimized to operate with minimum external component count and also optimized to achieve low standby current. These switch mode power supply (SMPS) devices employ D-CAP2 mode control providing a fast transient response and supporting both lowequivalent series resistance (ESR) output capacitors such as specialty polymer and ultra-low ESR ceramic capacitors with no external compensation components. TPS564208 is available in a 6-pin 1.6-mm × 2.9-mm SOT (DDC) package, and specified from a –40°C to 125°C junction temperature.
Specifications
Topology:
Synchronous Buck (Step Down)
Input Voltage Min:
4.5V
Input Voltage Max:
17V
No. of Outputs:
1Outputs
DC / DC Converter IC Case:
SOT-23
No. of Pins:
6Pins
Output Current:
4A
Output Voltage Min:
760mV
Output Voltage Max:
7V
Switching Frequency:
560kHz
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Operating Temperature Min:
-40°C
Alternate Descriptions
DC/DC CONV, SYNC BUCK, 560KHZ, SOT-23-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:4A; Output RoHS Compliant: Yes Newark Electronics
Conv DC-DC Single Step Down 4.5V 17V 6-Pin TSOT-23 T/R Avnet America
Conv DC-DC Single Step Down 4.5V 17V 6-Pin TSOT-23 T/R Avnet Europe