Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.48
|
5,874
in stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 17V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSOT-23 |
No. of Pins | 8Pins |
Output Current | 3A |
Output Voltage Min | 760mV |
Output Voltage Max | 7V |
Switching Frequency | 650kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
17V Input, 3A Synchronous Step-Down Regulator in SOT-23 w/ Advanced Eco-mode&trade | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS563210ADDFR?
Additional datasheets, footprints and schematics for TPS563210ADDFR are listed on our Part Details page. You can also find images and similar parts to TPS563210ADDFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS563210ADDFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS563210ADDFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS563210ADDFR fall under?
The TPS563210ADDFR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS563210ADDFR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS563210ADDFR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS563210ADDFR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS563210ADDFR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS563210ADDFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS563210ADDFR often in real-time on the comparison pages.
What if I can't find stock of TPS563210ADDFR?
You can fill out our help required form which you can use to request a quote for TPS563210ADDFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.