Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS563200 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board TPS563200 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | D-CAP2 Mode Control 650kHz Switching Soft Start Integrated SW 4.5V-17V Supply 3A/760mV-7V O/P |
TPS563200 4.5V to 17V Input, 3A Synchronous Step Down Converter with Integrated FETs | Texas Instruments |
Evaluation Board, Sync Buck Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS563200EVM-652?
Additional datasheets, footprints and schematics for TPS563200EVM-652 are listed on our Part Details page. You can also find images and similar parts to TPS563200EVM-652 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS563200EVM-652 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS563200EVM-652 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS563200EVM-652 fall under?
The TPS563200EVM-652 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS563200EVM-652 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS563200EVM-652 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS563200EVM-652 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS563200EVM-652 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS563200EVM-652.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS563200EVM-652 often in real-time on the comparison pages.
What if I can't find stock of TPS563200EVM-652?
You can fill out our help required form which you can use to request a quote for TPS563200EVM-652 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.