TPS55386PWP Semiconductors - ICs by Texas Instruments

DC/DC CONTROL NON-SYNC 16HTSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.80

Distributor Stock
Logo for Farnell
Farnell
from US$4.36
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.80
35,680
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.02
-
Buy Now
Logo for element14
element14
from US$4.08
-
Buy Now

Specifications

Input Voltage Min 4.5V
Input Voltage Max 28V
No. of Outputs 2 Output, 2Outputs
DC / DC Converter IC Case HTSSOP
No. of Pins 16Pins
Output Current - Output 1 3A
Output Current - Output 2 3A
Output Voltage - Output 1 25.2V
Output Voltage - Output 2 25.2V
Regulator Output Type Adjustable
Switching Frequency 750kHz
Topology Buck (Step Down)
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Min 0.8V
Base Number 5536
Dropout Voltage Vdo 400mV
Frequency 630kHz
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Current 3A
Output Voltage 25.2V
Primary Input Voltage 28V
Supply Voltage Min 4.5V
Switch Output Current Isw Max 4.5A
Termination Type Surface Mount Device
Voltage Regulator Type Step Down (Buck)

Alternative Descriptions

4.5V to 28V Input, Dual 3A Outputs, 600kHz Step-Down Converter with External Compensation | Texas Instruments
Dc/Dc Control, Non-Sync, 16Htssop | Newark Electronics
DC/DC CONTROL, NON-SYNC, 16HTSSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS55386PWP?

Additional datasheets, footprints and schematics for TPS55386PWP are listed on our Part Details page. You can also find images and similar parts to TPS55386PWP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS55386PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS55386PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS55386PWP fall under?

The TPS55386PWP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS55386PWP when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS55386PWP you can contact the distributor directly for product support, shipping queries etc.

Is the TPS55386PWP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS55386PWP have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS55386PWP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS55386PWP often in real-time on the comparison pages.

What if I can't find stock of TPS55386PWP?

You can fill out our help required form which you can use to request a quote for TPS55386PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay