Prices starting from US$0.94
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$0.94 |
39,965
|
Buy Now |
DC / DC Converter Type | - |
---|---|
Input Voltage Min | 2.95V |
Input Voltage Max | 6V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 16Pins |
Output Current | 400mA |
Output Voltage Min | 3.3V |
Output Voltage Max | 20V |
Switching Frequency | 2MHz |
Topology | Flyback |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 20V |
Adjustable Output Voltage Min | 3.3V |
Base Number | 55010 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Output Type | Adjustable |
Output Voltage | 20V |
Primary Input Voltage | 6V |
2.95V To 6V Input, 2W, Isolated DC/DC Converter with Integrated FETS | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS55010RTET?
Additional datasheets, footprints and schematics for TPS55010RTET are listed on our Part Details page. You can also find images and similar parts to TPS55010RTET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS55010RTET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS55010RTET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS55010RTET fall under?
The TPS55010RTET is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS55010RTET when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS55010RTET you can contact the distributor directly for product support, shipping queries etc.
Is the TPS55010RTET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS55010RTET have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS55010RTET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS55010RTET often in real-time on the comparison pages.
What if I can't find stock of TPS55010RTET?
You can fill out our help required form which you can use to request a quote for TPS55010RTET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.