Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS55010 |
Kit Application Type | Power Management |
Application Sub Type | Isolated DC/DC Converter |
Kit Contents | Eval Board TPS55010 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Isolated Fly Buck Topology Synchronizes to External Clock Thermal Shutdown Protection |
Evaluation Board, Isolated Dc/Dc Conv | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS55010EVM-051?
Additional datasheets, footprints and schematics for TPS55010EVM-051 are listed on our Part Details page. You can also find images and similar parts to TPS55010EVM-051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS55010EVM-051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS55010EVM-051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS55010EVM-051 fall under?
The TPS55010EVM-051 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS55010EVM-051 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS55010EVM-051 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS55010EVM-051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS55010EVM-051 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS55010EVM-051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS55010EVM-051 often in real-time on the comparison pages.
What if I can't find stock of TPS55010EVM-051?
You can fill out our help required form which you can use to request a quote for TPS55010EVM-051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.