Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$49.00
|
18
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS549A20 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board TPS549A20 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Synchronous Step-down Conv DCAP3 Mode 1MHz Switching 15A/1.2V O/P 88.5% Efficiency 5-18V Pwr |
TPS549A20 DCAP3 High Efficiency 15A Synchronous Buck Converter Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS549A20EVM-737?
Additional datasheets, footprints and schematics for TPS549A20EVM-737 are listed on our Part Details page. You can also find images and similar parts to TPS549A20EVM-737 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS549A20EVM-737 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS549A20EVM-737 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS549A20EVM-737 fall under?
The TPS549A20EVM-737 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS549A20EVM-737 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS549A20EVM-737 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS549A20EVM-737 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS549A20EVM-737 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS549A20EVM-737.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS549A20EVM-737 often in real-time on the comparison pages.
What if I can't find stock of TPS549A20EVM-737?
You can fill out our help required form which you can use to request a quote for TPS549A20EVM-737 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.