Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS54618 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Module TPS54618 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Current Mode Control Synchronizes to External Clock Power Good Output Forced CCM |
Evaluation Module for TPS54618 Synchronous Step-Down SWIFT&trade | Texas Instruments |
Module, Evaluation For -606 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS54618EVM-606?
Additional datasheets, footprints and schematics for TPS54618EVM-606 are listed on our Part Details page. You can also find images and similar parts to TPS54618EVM-606 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54618EVM-606 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54618EVM-606 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54618EVM-606 fall under?
The TPS54618EVM-606 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS54618EVM-606 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54618EVM-606 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54618EVM-606 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54618EVM-606 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and Farnell have stock available or on a lead time for TPS54618EVM-606.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54618EVM-606 often in real-time on the comparison pages.
What if I can't find stock of TPS54618EVM-606?
You can fill out our help required form which you can use to request a quote for TPS54618EVM-606 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.