TPS543C20RVFT Semiconductors - ICs by Texas Instruments

DC/DC CONV POL SYNC BUCK 2MHZ LQFN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.12

Distributor Stock
Logo for Farnell
Farnell
from US$8.15
896
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$5.12
2,174
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.31
896
in stock
Buy Now
Logo for element14
element14
from US$8.58
896
in stock
Buy Now

Specifications

DC / DC Converter Type Module
Input Voltage Min 4V
Input Voltage Max 16V
No. of Outputs 1 Output
DC / DC Converter IC Case LQFN
No. of Pins 40Pins
Output Current 40A
Output Voltage Min 600mV
Output Voltage Max 5.5V
Switching Frequency 2MHz
Topology Synchronous Buck (Step Down)
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

4-V to 14-V, 40-A synchronous SWIFT™ buck converter with adaptive internal compensation | Texas Instruments
Dc/Dc Conv, Pol, Sync Buck, 2Mhz, Lqfn | Newark Electronics
DC/DC CONV, POL, SYNC BUCK, 2MHZ, LQFN | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS543C20RVFT?

Additional datasheets, footprints and schematics for TPS543C20RVFT are listed on our Part Details page. You can also find images and similar parts to TPS543C20RVFT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS543C20RVFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS543C20RVFT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS543C20RVFT fall under?

The TPS543C20RVFT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS543C20RVFT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS543C20RVFT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS543C20RVFT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS543C20RVFT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS543C20RVFT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS543C20RVFT often in real-time on the comparison pages.

What if I can't find stock of TPS543C20RVFT?

You can fill out our help required form which you can use to request a quote for TPS543C20RVFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay